Hammond Electronics, Inc. Rack Panel, Steel, 2U, Black; Panel Type Hammond PBPS19003BK

Description
RACK PANEL, STEEL, 2U, BLACK; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:88.1mm; External Width - Metric:483mm; Product Range:PBPS SeriesRoHS Compliant: Yes
Datasheet
Description
RACK PANEL, STEEL, 2U, BLACK; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:88.1mm; External Width - Metric:483mm; Product Range:PBPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Steel, 2U, Black; Panel Type Hammond - 98Y4241 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Steel, 2U, Black; Panel Type Hammond
98Y4241
Rack Panel, Steel, 2U, Black; Panel Type Hammond 98Y4241
RACK PANEL, STEEL, 2U, BLACK; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:88.1mm; External Width - Metric:483mm; Product Range:PBPS SeriesRoHS Compliant: Yes

RACK PANEL, STEEL, 2U, BLACK; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:88.1mm; External Width - Metric:483mm; Product Range:PBPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 98Y4241
Product Name Rack Panel, Steel, 2U, Black; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.1969 inch (5 mm)
Width 0.1969 inch (5 mm)
View Details
Specialized storage - SRP0481 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details