Hammond Electronics, Inc. Rack Panel, 1.75Inx19In, Steel; Panel Type Hammond PBPS19001GY2

Description
RACK PANEL, 1.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:44.45mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 1.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:44.45mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 1.75Inx19In, Steel; Panel Type Hammond - 97B1761 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 1.75Inx19In, Steel; Panel Type Hammond
97B1761
Rack Panel, 1.75Inx19In, Steel; Panel Type Hammond 97B1761
RACK PANEL, 1.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:44.45mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 1.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:44.45mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 97B1761
Product Name Rack Panel, 1.75Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Record storage - SRD8053 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 87 inch (2210 mm)
View Details
Server Rack Shelves - 1863006 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details