Hammond Electronics, Inc. Enclosure, Panel, 1.72Inx19In, Steel; Panel Type Hammond PBPS19001BK2

Description
ENCLOSURE, PANEL, 1.72INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PANEL, 1.72INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Panel, 1.72Inx19In, Steel; Panel Type Hammond - 99F8233 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Panel, 1.72Inx19In, Steel; Panel Type Hammond
99F8233
Enclosure, Panel, 1.72Inx19In, Steel; Panel Type Hammond 99F8233
ENCLOSURE, PANEL, 1.72INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes

ENCLOSURE, PANEL, 1.72INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 99F8233
Product Name Enclosure, Panel, 1.72Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 88.2 lbs (40 kg)
Depth 10.63 inch (270 mm)
View Details
Mini-Racking - SRE5057S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details