Hammond Electronics, Inc. Rack Panel, Steel, 1U, Black; Panel Type Hammond PBPS19001BK

Description
RACK PANEL, STEEL, 1U, BLACK; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, STEEL, 1U, BLACK; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Steel, 1U, Black; Panel Type Hammond - 98Y4239 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Steel, 1U, Black; Panel Type Hammond
98Y4239
Rack Panel, Steel, 1U, Black; Panel Type Hammond 98Y4239
RACK PANEL, STEEL, 1U, BLACK; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes

RACK PANEL, STEEL, 1U, BLACK; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 98Y4239
Product Name Rack Panel, Steel, 1U, Black; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 7794074 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 28.39 inch (721 mm)
Width 17.52 inch (445 mm)
View Details
Record storage - SRD8051 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details