Hammond Electronics, Inc. Panel, Cabinet Rack, 31.5X19In, Aluminium; Panel Type Hammond PBPA19031GY2

Description
PANEL, CABINET RACK, 31.5X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:18U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:800mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 31.5X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:18U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:800mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 31.5X19In, Aluminium; Panel Type Hammond - 84F101 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 31.5X19In, Aluminium; Panel Type Hammond
84F101
Panel, Cabinet Rack, 31.5X19In, Aluminium; Panel Type Hammond 84F101
PANEL, CABINET RACK, 31.5X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:18U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:800mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, CABINET RACK, 31.5X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:18U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:800mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 84F101
Product Name Panel, Cabinet Rack, 31.5X19In, Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Aluminum
View Details
Wall-mounted storage - WM57-2424 - Rousseau Metal Inc.
Specs
Category Industrial
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details