Hammond Electronics, Inc. Panel, Cabinet Rack, 29.75Inx19In, Aluminum; Panel Type Hammond PBPA19029UNF

Description
PANEL, CABINET RACK, 29.75INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:17U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Racks; External Height - Metric:756mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 29.75INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:17U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Racks; External Height - Metric:756mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 29.75Inx19In, Aluminum; Panel Type Hammond - 84F108 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 29.75Inx19In, Aluminum; Panel Type Hammond
84F108
Panel, Cabinet Rack, 29.75Inx19In, Aluminum; Panel Type Hammond 84F108
PANEL, CABINET RACK, 29.75INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:17U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Racks; External Height - Metric:756mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, CABINET RACK, 29.75INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:17U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Racks; External Height - Metric:756mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 84F108
Product Name Panel, Cabinet Rack, 29.75Inx19In, Aluminum; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Record storage - SRD8005S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Server Racks - 1863282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Aluminum
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details