Hammond Electronics, Inc. Panel, Cabinet Rack, 29.75Inx19In, Aluminum; Panel Type Hammond PBPA19029BK2

Description
PANEL, CABINET RACK, 29.75INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:17U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:756mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 29.75INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:17U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:756mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 29.75Inx19In, Aluminum; Panel Type Hammond - 84F093 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 29.75Inx19In, Aluminum; Panel Type Hammond
84F093
Panel, Cabinet Rack, 29.75Inx19In, Aluminum; Panel Type Hammond 84F093
PANEL, CABINET RACK, 29.75INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:17U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:756mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, CABINET RACK, 29.75INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:17U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:756mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 84F093
Product Name Panel, Cabinet Rack, 29.75Inx19In, Aluminum; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Record storage - SRD8007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863302 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 24.02 inch (610 mm)
View Details
Open Shelving, 13Shelves; Shelving Unit Type Quantum Storage - 42AC9112 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details