Hammond Electronics, Inc. Panel, Cabinet Rack, 28Inx19In, Aluminium; Panel Type Hammond PBPA19028UNF

Description
PANEL, CABINET RACK, 28INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:16U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Racks; External Height - Metric:711mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 28INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:16U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Racks; External Height - Metric:711mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 28Inx19In, Aluminium; Panel Type Hammond - 97F9427 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 28Inx19In, Aluminium; Panel Type Hammond
97F9427
Panel, Cabinet Rack, 28Inx19In, Aluminium; Panel Type Hammond 97F9427
PANEL, CABINET RACK, 28INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:16U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Racks; External Height - Metric:711mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, CABINET RACK, 28INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:16U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Racks; External Height - Metric:711mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 97F9427
Product Name Panel, Cabinet Rack, 28Inx19In, Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2559140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 287 lbs (130 kg)
Depth 13.39 inch (340 mm)
View Details
Mini-Racking - SRE5207S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details