Hammond Electronics, Inc. Panel, Cabinet Rack, 28Inx19In, Aluminium; Panel Type Hammond PBPA19028GY2

Description
PANEL, CABINET RACK, 28INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:16U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:711mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 28INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:16U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:711mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 28Inx19In, Aluminium; Panel Type Hammond - 50F8514 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 28Inx19In, Aluminium; Panel Type Hammond
50F8514
Panel, Cabinet Rack, 28Inx19In, Aluminium; Panel Type Hammond 50F8514
PANEL, CABINET RACK, 28INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:16U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:711mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, CABINET RACK, 28INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:16U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:711mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50F8514
Product Name Panel, Cabinet Rack, 28Inx19In, Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE2T-GE750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Storage Racking - 230223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 106 lbs (48 kg)
Depth 8.66 inch (220 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details