Hammond Electronics, Inc. Panel, Cabinet Rack, 26.25Inx19In, Aluminum; Panel Type Hammond PBPA19026GY2

Description
PANEL, CABINET RACK, 26.25INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:15U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:667mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 26.25INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:15U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:667mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 26.25Inx19In, Aluminum; Panel Type Hammond - 84F099 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 26.25Inx19In, Aluminum; Panel Type Hammond
84F099
Panel, Cabinet Rack, 26.25Inx19In, Aluminum; Panel Type Hammond 84F099
PANEL, CABINET RACK, 26.25INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:15U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:667mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, CABINET RACK, 26.25INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:15U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:667mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 84F099
Product Name Panel, Cabinet Rack, 26.25Inx19In, Aluminum; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863000 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 49.83 lbs (22.6 kg)
Depth 19.02 inch (483 mm)
View Details
Specialized units - EMA2072 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details