Hammond Electronics, Inc. Panel, Cabinet Rack, 26.25Inx19In, Aluminum; Panel Type Hammond PBPA19026BK2

Description
PANEL, CABINET RACK, 26.25INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:15U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:667mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 26.25INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:15U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:667mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 26.25Inx19In, Aluminum; Panel Type Hammond - 84F092 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 26.25Inx19In, Aluminum; Panel Type Hammond
84F092
Panel, Cabinet Rack, 26.25Inx19In, Aluminum; Panel Type Hammond 84F092
PANEL, CABINET RACK, 26.25INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:15U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:667mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, CABINET RACK, 26.25INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:15U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:667mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 84F092
Product Name Panel, Cabinet Rack, 26.25Inx19In, Aluminum; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 707144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.43 inch (265 mm)
Width 8.07 inch (205 mm)
View Details
Mobile shelving & Mini-Racking - SRE4008M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details