Hammond Electronics, Inc. Rack Panel, 24.47, Aluminium, Grey; Panel Type Hammond PBPA19024LG2

Description
RACK PANEL, 24.47", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:14U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:622mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 24.47", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:14U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:622mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 24.47, Aluminium, Grey; Panel Type Hammond - 51R3262 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 24.47, Aluminium, Grey; Panel Type Hammond
51R3262
Rack Panel, 24.47, Aluminium, Grey; Panel Type Hammond 51R3262
RACK PANEL, 24.47", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:14U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:622mm RoHS Compliant: Yes

RACK PANEL, 24.47", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:14U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:622mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3262
Product Name Rack Panel, 24.47, Aluminium, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2501175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Record storage - SRD8008S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details