Hammond Electronics, Inc. Panel, Cabinet Rack, 24.5X19In, Aluminium; Panel Type Hammond PBPA19024GY2

Description
PANEL, CABINET RACK, 24.5X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:14U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:622mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 24.5X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:14U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:622mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 24.5X19In, Aluminium; Panel Type Hammond - 84F098 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 24.5X19In, Aluminium; Panel Type Hammond
84F098
Panel, Cabinet Rack, 24.5X19In, Aluminium; Panel Type Hammond 84F098
PANEL, CABINET RACK, 24.5X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:14U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:622mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, CABINET RACK, 24.5X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:14U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:622mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 84F098
Product Name Panel, Cabinet Rack, 24.5X19In, Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 231428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 70.56 lbs (32 kg)
Depth 12.6 inch (320 mm)
View Details
Mobile shelving & Mini-Racking - SRE4012M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details