Hammond Electronics, Inc. Panel, Cabinet Rack, 24.5X19In, Aluminium; Panel Type Hammond PBPA19024BK2

Description
PANEL, CABINET RACK, 24.5X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:14U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:622mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 24.5X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:14U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:622mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 24.5X19In, Aluminium; Panel Type Hammond - 84F091 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 24.5X19In, Aluminium; Panel Type Hammond
84F091
Panel, Cabinet Rack, 24.5X19In, Aluminium; Panel Type Hammond 84F091
PANEL, CABINET RACK, 24.5X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:14U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:622mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, CABINET RACK, 24.5X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:14U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:622mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 84F091
Product Name Panel, Cabinet Rack, 24.5X19In, Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA3031 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
PCB Holders - 2878079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.74 inch (95 mm)
Width 8.27 inch (210 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details