Hammond Electronics, Inc. Panel, Cabinet Rack, 22.75Inx19In, Aluminum; Panel Type Hammond PBPA19022UNF

Description
PANEL, CABINET RACK, 22.75INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:13U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Racks; External Height - Metric:578mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 22.75INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:13U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Racks; External Height - Metric:578mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 22.75Inx19In, Aluminum; Panel Type Hammond - 97F9426 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 22.75Inx19In, Aluminum; Panel Type Hammond
97F9426
Panel, Cabinet Rack, 22.75Inx19In, Aluminum; Panel Type Hammond 97F9426
PANEL, CABINET RACK, 22.75INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:13U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Racks; External Height - Metric:578mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, CABINET RACK, 22.75INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:13U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Racks; External Height - Metric:578mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 97F9426
Product Name Panel, Cabinet Rack, 22.75Inx19In, Aluminum; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 88.2 lbs (40 kg)
Depth 10.63 inch (270 mm)
View Details
Mobile shelving & Mini-Racking - SRE4527SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details