RACK PANEL, 22.97", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:13U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:583mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 51R3261 |
| Product Name | Rack Panel, 22.97, Aluminium, Grey; Panel Type Hammond |
| Category | Industrial |