Hammond Electronics, Inc. Panel, Cabinet Rack, 22.75Inx19In, Aluminum; Panel Type Hammond PBPA19022GY2

Description
PANEL, CABINET RACK, 22.75INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:13U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:578mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 22.75INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:13U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:578mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 22.75Inx19In, Aluminum; Panel Type Hammond - 50F8513 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 22.75Inx19In, Aluminum; Panel Type Hammond
50F8513
Panel, Cabinet Rack, 22.75Inx19In, Aluminum; Panel Type Hammond 50F8513
PANEL, CABINET RACK, 22.75INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:13U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:578mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, CABINET RACK, 22.75INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:13U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:578mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50F8513
Product Name Panel, Cabinet Rack, 22.75Inx19In, Aluminum; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2749998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 39.37 inch (1000 mm)
View Details
Freestanding stations - EMA1312 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details