Hammond Electronics, Inc. Panel, Cabinet Rack, 22.75Inx19In, Aluminum; Panel Type Hammond PBPA19022BK2

Description
PANEL, CABINET RACK, 22.75INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:13U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:578mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 22.75INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:13U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:578mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 22.75Inx19In, Aluminum; Panel Type Hammond - 50F8505 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 22.75Inx19In, Aluminum; Panel Type Hammond
50F8505
Panel, Cabinet Rack, 22.75Inx19In, Aluminum; Panel Type Hammond 50F8505
PANEL, CABINET RACK, 22.75INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:13U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:578mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, CABINET RACK, 22.75INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:13U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:578mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50F8505
Product Name Panel, Cabinet Rack, 22.75Inx19In, Aluminum; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2387216 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 18.9 inch (480 mm)
View Details
Freestanding stations - EMA3051 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details