Hammond Electronics, Inc. Panel, Cabinet Rack, 21Inx19In, Aluminium; Panel Type Hammond PBPA19021UNF

Description
PANEL, CABINET RACK, 21INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:12U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Racks; External Height - Metric:533mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 21INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:12U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Racks; External Height - Metric:533mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 21Inx19In, Aluminium; Panel Type Hammond - 84F105 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 21Inx19In, Aluminium; Panel Type Hammond
84F105
Panel, Cabinet Rack, 21Inx19In, Aluminium; Panel Type Hammond 84F105
PANEL, CABINET RACK, 21INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:12U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Racks; External Height - Metric:533mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, CABINET RACK, 21INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:12U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Racks; External Height - Metric:533mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 84F105
Product Name Panel, Cabinet Rack, 21Inx19In, Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 8020279 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 5.91 inch (150 mm)
View Details
Open shelving - SRE3016 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Heavy-duty Pull-out Shelving Systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details