Hammond Electronics, Inc. Rack Panel, 20.97, Aluminium, Grey; Panel Type Hammond PBPA19021LG2

Description
RACK PANEL, 20.97", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:12U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:533mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 20.97", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:12U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:533mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 20.97, Aluminium, Grey; Panel Type Hammond - 51R3260 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 20.97, Aluminium, Grey; Panel Type Hammond
51R3260
Rack Panel, 20.97, Aluminium, Grey; Panel Type Hammond 51R3260
RACK PANEL, 20.97", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:12U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:533mm RoHS Compliant: Yes

RACK PANEL, 20.97", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:12U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:533mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3260
Product Name Rack Panel, 20.97, Aluminium, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0410 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 2228276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Staging Rack with Crane -  - Kundel Industries, Inc.
Kundel Industries, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided; Double Sided (optional feature)
View Details