Hammond Electronics, Inc. Panel, Cabinet Rack, 19.25Inx19In, Aluminum; Panel Type Hammond PBPA19019UNF

Description
PANEL, CABINET RACK, 19.25INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:11U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Racks; External Height - Metric:489mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 19.25INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:11U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Racks; External Height - Metric:489mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 19.25Inx19In, Aluminum; Panel Type Hammond - 84F104 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 19.25Inx19In, Aluminum; Panel Type Hammond
84F104
Panel, Cabinet Rack, 19.25Inx19In, Aluminum; Panel Type Hammond 84F104
PANEL, CABINET RACK, 19.25INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:11U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Racks; External Height - Metric:489mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, CABINET RACK, 19.25INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:11U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Racks; External Height - Metric:489mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 84F104
Product Name Panel, Cabinet Rack, 19.25Inx19In, Aluminum; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mini-Racking - SRE5157S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Server Racks - 2228268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details