Hammond Electronics, Inc. Rack Panel, 19.22, Aluminium, Grey; Panel Type Hammond PBPA19019LG2

Description
RACK PANEL, 19.22", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:11U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:488mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 19.22", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:11U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:488mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 19.22, Aluminium, Grey; Panel Type Hammond - 51R3259 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 19.22, Aluminium, Grey; Panel Type Hammond
51R3259
Rack Panel, 19.22, Aluminium, Grey; Panel Type Hammond 51R3259
RACK PANEL, 19.22", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:11U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:488mm RoHS Compliant: Yes

RACK PANEL, 19.22", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:11U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:488mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3259
Product Name Rack Panel, 19.22, Aluminium, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-2448 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 24 inch (610 mm)
View Details
Server Racks - 2387225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details