Hammond Electronics, Inc. Panel, Cabinet Rack, 19.25Inx19In, Aluminum; Panel Type Hammond PBPA19019BK2

Description
PANEL, CABINET RACK, 19.25INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:11U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:489mm; External Width - Metric:483mm RoHS Compliant: Yes
Description
PANEL, CABINET RACK, 19.25INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:11U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:489mm; External Width - Metric:483mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 19.25Inx19In, Aluminum; Panel Type Hammond - 84F090 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 19.25Inx19In, Aluminum; Panel Type Hammond
84F090
Panel, Cabinet Rack, 19.25Inx19In, Aluminum; Panel Type Hammond 84F090
PANEL, CABINET RACK, 19.25INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:11U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:489mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, CABINET RACK, 19.25INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:11U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:489mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 84F090
Product Name Panel, Cabinet Rack, 19.25Inx19In, Aluminum; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 1863001 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 33.08 lbs (15 kg)
Depth 1.97 inch (50 mm)
View Details
Closed shelving - SRE2550B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details