Hammond Electronics, Inc. Panel, Cabinet Rack, 17.47X19In, Aluminium; Panel Type Hammond PBPA19017UNF

Description
PANEL, CABINET RACK, 17.47X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:10U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Racks; External Height - Metric:444mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 17.47X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:10U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Racks; External Height - Metric:444mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 17.47X19In, Aluminium; Panel Type Hammond - 97F9425 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 17.47X19In, Aluminium; Panel Type Hammond
97F9425
Panel, Cabinet Rack, 17.47X19In, Aluminium; Panel Type Hammond 97F9425
PANEL, CABINET RACK, 17.47X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:10U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Racks; External Height - Metric:444mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, CABINET RACK, 17.47X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:10U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Racks; External Height - Metric:444mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 97F9425
Product Name Panel, Cabinet Rack, 17.47X19In, Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 8020267 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Shelving with sliding panels - SRE2C-HE870105 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details