Hammond Electronics, Inc. Panel, Cabinet Rack, 17.5X19In, Aluminium; Panel Type Hammond PBPA19017GY2

Description
PANEL, CABINET RACK, 17.5X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:10U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:445mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 17.5X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:10U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:445mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 17.5X19In, Aluminium; Panel Type Hammond - 50F8512 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 17.5X19In, Aluminium; Panel Type Hammond
50F8512
Panel, Cabinet Rack, 17.5X19In, Aluminium; Panel Type Hammond 50F8512
PANEL, CABINET RACK, 17.5X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:10U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:445mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, CABINET RACK, 17.5X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:10U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:445mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50F8512
Product Name Panel, Cabinet Rack, 17.5X19In, Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized units - EMA2072 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
PCB Holders - 7870326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 13.78 inch (350 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details