Hammond Electronics, Inc. Panel, Cabinet Rack, 17.47X19In, Aluminium; Panel Type Hammond PBPA19017BK2

Description
PANEL, CABINET RACK, 17.47X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:10U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:445mm; External Width - Metric:482.6mmRoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 17.47X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:10U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:445mm; External Width - Metric:482.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 17.47X19In, Aluminium; Panel Type Hammond - 50F8504 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 17.47X19In, Aluminium; Panel Type Hammond
50F8504
Panel, Cabinet Rack, 17.47X19In, Aluminium; Panel Type Hammond 50F8504
PANEL, CABINET RACK, 17.47X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:10U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:445mm; External Width - Metric:482.6mmRoHS Compliant: Yes

PANEL, CABINET RACK, 17.47X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:10U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:445mm; External Width - Metric:482.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50F8504
Product Name Panel, Cabinet Rack, 17.47X19In, Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 1.02 inch (26 mm)
View Details
Specialized storage - SRP0430 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details