PANEL, CABINET RACK, 15.75INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:9U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Racks; External Height - Metric:400.1mm; External Width - Metric:483mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 84F103 |
| Product Name | Panel, Cabinet Rack, 15.75Inx19In, Aluminum; Panel Type Hammond |
| Category | Industrial |