Hammond Electronics, Inc. Panel, Cabinet Rack, 15.72Inx19In, Aluminum; Panel Type Hammond PBPA19015BK2

Description
PANEL, CABINET RACK, 15.72INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:9U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:399.3mm; External Width - Imperial:19"RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 15.72INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:9U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:399.3mm; External Width - Imperial:19"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 15.72Inx19In, Aluminum; Panel Type Hammond - 84F089 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 15.72Inx19In, Aluminum; Panel Type Hammond
84F089
Panel, Cabinet Rack, 15.72Inx19In, Aluminum; Panel Type Hammond 84F089
PANEL, CABINET RACK, 15.72INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:9U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:399.3mm; External Width - Imperial:19"RoHS Compliant: Yes

PANEL, CABINET RACK, 15.72INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:9U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:399.3mm; External Width - Imperial:19"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 84F089
Product Name Panel, Cabinet Rack, 15.72Inx19In, Aluminum; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Rack Rails - 500572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Aluminum
View Details
Wall-mounted storage - WM57-1648 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details