Hammond Electronics, Inc. Panel, Cabinet Rack, 14Inx19In, Aluminium; Panel Type Hammond PBPA19014GY2

Description
PANEL, CABINET RACK, 14INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:8U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:355.6mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 14INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:8U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:355.6mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 14Inx19In, Aluminium; Panel Type Hammond - 50F8511 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 14Inx19In, Aluminium; Panel Type Hammond
50F8511
Panel, Cabinet Rack, 14Inx19In, Aluminium; Panel Type Hammond 50F8511
PANEL, CABINET RACK, 14INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:8U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:355.6mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, CABINET RACK, 14INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:8U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:355.6mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50F8511
Product Name Panel, Cabinet Rack, 14Inx19In, Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Wall-mounted storage - WM57-2424 - Rousseau Metal Inc.
Specs
Category Industrial
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
Server Rack Shelves - 1863000 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 49.83 lbs (22.6 kg)
Depth 19.02 inch (483 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details