Hammond Electronics, Inc. Panel, Cabinet Rack, 12.22Inx19In, Aluminum; Panel Type Hammond PBPA19012UNF

Description
PANEL, CABINET RACK, 12.22INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:310.4mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 12.22INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:310.4mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 12.22Inx19In, Aluminum; Panel Type Hammond - 97F9423 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 12.22Inx19In, Aluminum; Panel Type Hammond
97F9423
Panel, Cabinet Rack, 12.22Inx19In, Aluminum; Panel Type Hammond 97F9423
PANEL, CABINET RACK, 12.22INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:310.4mm; Product Range:- RoHS Compliant: Yes

PANEL, CABINET RACK, 12.22INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:310.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Panel, Aluminium, 19, 7U; Panel Type Hammond - 18J7973 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Aluminium, 19, 7U; Panel Type Hammond
18J7973
Panel, Aluminium, 19, 7U; Panel Type Hammond 18J7973
PANEL, ALUMINIUM, 19", 7U; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:311.15mm; External Width - Metric:482.6mm; RoHS Compliant: Yes

PANEL, ALUMINIUM, 19", 7U; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:311.15mm; External Width - Metric:482.6mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number 97F9423 18J7973
Product Name Panel, Cabinet Rack, 12.22Inx19In, Aluminum; Panel Type Hammond Panel, Aluminium, 19, 7U; Panel Type Hammond
Category Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 223758 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.75 inch (400 mm)
Material Steel
View Details
Shelving with drawers - R5SHC-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details