Hammond Electronics, Inc. Panel, Cabinet Rack, 12.22Inx19In, Aluminum; Panel Type Hammond PBPA19012GY2

Description
PANEL, CABINET RACK, 12.22INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:310.4mm; External Width - Imperial:19" RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 12.22INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:310.4mm; External Width - Imperial:19" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 12.22Inx19In, Aluminum; Panel Type Hammond - 94F4771 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 12.22Inx19In, Aluminum; Panel Type Hammond
94F4771
Panel, Cabinet Rack, 12.22Inx19In, Aluminum; Panel Type Hammond 94F4771
PANEL, CABINET RACK, 12.22INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:310.4mm; External Width - Imperial:19" RoHS Compliant: Yes

PANEL, CABINET RACK, 12.22INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:310.4mm; External Width - Imperial:19" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 94F4771
Product Name Panel, Cabinet Rack, 12.22Inx19In, Aluminum; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE2T-GE870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 2463392 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details