Hammond Electronics, Inc. Panel, Cabinet Rack, 10.47X19In, Aluminium; Panel Type Hammond PBPA19010UNF

Description
PANEL, CABINET RACK, 10.47X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:266.7mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 10.47X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:266.7mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 10.47X19In, Aluminium; Panel Type Hammond - 97F9422 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 10.47X19In, Aluminium; Panel Type Hammond
97F9422
Panel, Cabinet Rack, 10.47X19In, Aluminium; Panel Type Hammond 97F9422
PANEL, CABINET RACK, 10.47X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:266.7mm; Product Range:- RoHS Compliant: Yes

PANEL, CABINET RACK, 10.47X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:266.7mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Panel, Aluminium, 19, 6U; Panel Type Hammond - 18J7972 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Aluminium, 19, 6U; Panel Type Hammond
18J7972
Panel, Aluminium, 19, 6U; Panel Type Hammond 18J7972
PANEL, ALUMINIUM, 19", 6U; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:266.7mm; External Width - Metric:482.6mm; RoHS Compliant: Yes

PANEL, ALUMINIUM, 19", 6U; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:266.7mm; External Width - Metric:482.6mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number 97F9422 18J7972
Product Name Panel, Cabinet Rack, 10.47X19In, Aluminium; Panel Type Hammond Panel, Aluminium, 19, 6U; Panel Type Hammond
Category Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with sliding panels - SRE2C-GE870104 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Racks - 2387188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details