Hammond Electronics, Inc. Rack Panel, 10.47, Aluminium, Grey; Panel Type Hammond PBPA19010LG2

Description
RACK PANEL, 10.47", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:266mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 10.47", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:266mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 10.47, Aluminium, Grey; Panel Type Hammond - 51R3254 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 10.47, Aluminium, Grey; Panel Type Hammond
51R3254
Rack Panel, 10.47, Aluminium, Grey; Panel Type Hammond 51R3254
RACK PANEL, 10.47", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:266mm RoHS Compliant: Yes

RACK PANEL, 10.47", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:266mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3254
Product Name Rack Panel, 10.47, Aluminium, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2749998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 39.37 inch (1000 mm)
View Details
Shelving with drawers - R5SHC-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details