Hammond Electronics, Inc. Rack Panel, 8.72, Aluminium, Grey; Panel Type Hammond PBPA19008LG2

Description
RACK PANEL, 8.72", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:221mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 8.72", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:221mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 8.72, Aluminium, Grey; Panel Type Hammond - 51R3253 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 8.72, Aluminium, Grey; Panel Type Hammond
51R3253
Rack Panel, 8.72, Aluminium, Grey; Panel Type Hammond 51R3253
RACK PANEL, 8.72", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:221mm RoHS Compliant: Yes

RACK PANEL, 8.72", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:221mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3253
Product Name Rack Panel, 8.72, Aluminium, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4531SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Subracks - 2214802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details