Hammond Electronics, Inc. Panel, Cabinet Rack, 8.72X19In, Aluminium; Panel Type Hammond PBPA19008GY2

Description
PANEL, CABINET RACK, 8.72X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:221.5mm; External Width - Metric:482.6mm RoHS Compliant: Yes
Description
PANEL, CABINET RACK, 8.72X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:221.5mm; External Width - Metric:482.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 8.72X19In, Aluminium; Panel Type Hammond - 50F8509 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 8.72X19In, Aluminium; Panel Type Hammond
50F8509
Panel, Cabinet Rack, 8.72X19In, Aluminium; Panel Type Hammond 50F8509
PANEL, CABINET RACK, 8.72X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:221.5mm; External Width - Metric:482.6mm RoHS Compliant: Yes

PANEL, CABINET RACK, 8.72X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:221.5mm; External Width - Metric:482.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50F8509
Product Name Panel, Cabinet Rack, 8.72X19In, Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863296 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.83 inch (402 mm)
Length 15.83 inch (402 mm)
View Details
Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details