Hammond Electronics, Inc. Panel, Aluminium, 19, 4U; Panel Type Hammond PBPA19007UNF

Description
PANEL, ALUMINIUM, 19", 4U; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177.8mm; External Width - Metric:482.6mm; RoHS Compliant: Yes
Datasheet
Description
PANEL, ALUMINIUM, 19", 4U; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177.8mm; External Width - Metric:482.6mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Aluminium, 19, 4U; Panel Type Hammond - 18J7968 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Aluminium, 19, 4U; Panel Type Hammond
18J7968
Panel, Aluminium, 19, 4U; Panel Type Hammond 18J7968
PANEL, ALUMINIUM, 19", 4U; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177.8mm; External Width - Metric:482.6mm; RoHS Compliant: Yes

PANEL, ALUMINIUM, 19", 4U; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177.8mm; External Width - Metric:482.6mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Panel, Cabinet Rack, 6.97Inx19In, Aluminium; Panel Type Hammond - 88K1969 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 6.97Inx19In, Aluminium; Panel Type Hammond
88K1969
Panel, Cabinet Rack, 6.97Inx19In, Aluminium; Panel Type Hammond 88K1969
PANEL, CABINET RACK, 6.97INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177.8mm; Product Range:- RoHS Compliant: Yes

PANEL, CABINET RACK, 6.97INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177.8mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number 18J7968 88K1969
Product Name Panel, Aluminium, 19, 4U; Panel Type Hammond Panel, Cabinet Rack, 6.97Inx19In, Aluminium; Panel Type Hammond
Category Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 231428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 70.56 lbs (32 kg)
Depth 12.6 inch (320 mm)
View Details
Shelving with Sloped Shelves - SRE2T-GH750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details