Hammond Electronics, Inc. Rack Panel, 6.97, Aluminium, Grey; Panel Type Hammond PBPA19007LG2

Description
RACK PANEL, 6.97", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:177mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 6.97", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:177mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 6.97, Aluminium, Grey; Panel Type Hammond - 24R5122 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 6.97, Aluminium, Grey; Panel Type Hammond
24R5122
Rack Panel, 6.97, Aluminium, Grey; Panel Type Hammond 24R5122
RACK PANEL, 6.97", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:177mm RoHS Compliant: Yes

RACK PANEL, 6.97", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:177mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 24R5122
Product Name Rack Panel, 6.97, Aluminium, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mounted storage - WM57-1672 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 1863322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Staging Rack with Crane -  - Kundel Industries, Inc.
Kundel Industries, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided; Double Sided (optional feature)
View Details