Hammond Electronics, Inc. Panel, Cabinet Rack, 6.97Inx19In, Aluminium; Panel Type Hammond PBPA19007GY2

Description
PANEL, CABINET RACK, 6.97INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177.8mm; External Height - Imperial:7" RoHS Compliant: Yes
Description
PANEL, CABINET RACK, 6.97INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177.8mm; External Height - Imperial:7" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 6.97Inx19In, Aluminium; Panel Type Hammond - 94F4830 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 6.97Inx19In, Aluminium; Panel Type Hammond
94F4830
Panel, Cabinet Rack, 6.97Inx19In, Aluminium; Panel Type Hammond 94F4830
PANEL, CABINET RACK, 6.97INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177.8mm; External Height - Imperial:7" RoHS Compliant: Yes

PANEL, CABINET RACK, 6.97INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177.8mm; External Height - Imperial:7" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 94F4830
Product Name Panel, Cabinet Rack, 6.97Inx19In, Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specs
Type Shelving; Racking
Depth 9.84 inch (250 mm)
Material Aluminum
View Details
Shelving with Sloped Shelves - SRE2T-GH870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Wall-Mounted Garment Rack - 5656-01 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Single Sided
View Details