Hammond Electronics, Inc. Panel, Cabinet Rack, 6.97Inx19In, Aluminum; Panel Type Hammond PBPA19007BK2

Description
PANEL, CABINET RACK, 6.97INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177.8mm; External Height - Imperial:7" RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 6.97INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177.8mm; External Height - Imperial:7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 6.97Inx19In, Aluminum; Panel Type Hammond - 94F4770 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 6.97Inx19In, Aluminum; Panel Type Hammond
94F4770
Panel, Cabinet Rack, 6.97Inx19In, Aluminum; Panel Type Hammond 94F4770
PANEL, CABINET RACK, 6.97INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177.8mm; External Height - Imperial:7" RoHS Compliant: Yes

PANEL, CABINET RACK, 6.97INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177.8mm; External Height - Imperial:7" RoHS Compliant: Yes

Supplier's Site Datasheet
Panel, Cabinet Rack, 6.97Inx19In, Alum; Panel Type Hammond - 18J7967 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 6.97Inx19In, Alum; Panel Type Hammond
18J7967
Panel, Cabinet Rack, 6.97Inx19In, Alum; Panel Type Hammond 18J7967
PANEL, CABINET RACK, 6.97INX19IN, ALUM; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Aluminium; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177.8mm; External Width - Metric:482.6mm;RoHS Compliant: Yes

PANEL, CABINET RACK, 6.97INX19IN, ALUM; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Aluminium; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177.8mm; External Width - Metric:482.6mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number 94F4770 18J7967
Product Name Panel, Cabinet Rack, 6.97Inx19In, Aluminum; Panel Type Hammond Panel, Cabinet Rack, 6.97Inx19In, Alum; Panel Type Hammond
Category Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE2551B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
PCB Holders - 2498132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.3150 inch (8 mm)
Width 0.3150 inch (8 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details