Hammond Electronics, Inc. Rack Panel, 7, Aluminium; Panel Type Hammond PBPA19007BK

Description
RACK PANEL, 7", ALUMINIUM; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond 19" Panel Racks; External Height - Metric:177.8mm; External Width - Metric:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 7", ALUMINIUM; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond 19" Panel Racks; External Height - Metric:177.8mm; External Width - Metric:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 7, Aluminium; Panel Type Hammond - 01AH6232 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 7, Aluminium; Panel Type Hammond
01AH6232
Rack Panel, 7, Aluminium; Panel Type Hammond 01AH6232
RACK PANEL, 7", ALUMINIUM; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond 19" Panel Racks; External Height - Metric:177.8mm; External Width - Metric:- RoHS Compliant: Yes

RACK PANEL, 7", ALUMINIUM; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond 19" Panel Racks; External Height - Metric:177.8mm; External Width - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 01AH6232
Product Name Rack Panel, 7, Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3741647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Shelving with drawers - R5SHC-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details