Hammond Electronics, Inc. Panel, Cabinet Rack, 5.22Inx19In, Aluminum; Panel Type Hammond PBPA19005GY2

Description
PANEL, CABINET RACK, 5.22INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:132.6mm; External Width - Metric:482.6mmRoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 5.22INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:132.6mm; External Width - Metric:482.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 5.22Inx19In, Aluminum; Panel Type Hammond - 50F8508 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 5.22Inx19In, Aluminum; Panel Type Hammond
50F8508
Panel, Cabinet Rack, 5.22Inx19In, Aluminum; Panel Type Hammond 50F8508
PANEL, CABINET RACK, 5.22INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:132.6mm; External Width - Metric:482.6mmRoHS Compliant: Yes

PANEL, CABINET RACK, 5.22INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:132.6mm; External Width - Metric:482.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50F8508
Product Name Panel, Cabinet Rack, 5.22Inx19In, Aluminum; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863006 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Mini-Racking - SRE5006S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details