Hammond Electronics, Inc. Panel, Cabinet Rack, 5.22Inx19In, Aluminum; Panel Type Hammond PBPA19005BK2

Description
PANEL, CABINET RACK, 5.22INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:132.6mm; External Width - Imperial:19" RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 5.22INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:132.6mm; External Width - Imperial:19" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 5.22Inx19In, Aluminum; Panel Type Hammond - 50F8499 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 5.22Inx19In, Aluminum; Panel Type Hammond
50F8499
Panel, Cabinet Rack, 5.22Inx19In, Aluminum; Panel Type Hammond 50F8499
PANEL, CABINET RACK, 5.22INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:132.6mm; External Width - Imperial:19" RoHS Compliant: Yes

PANEL, CABINET RACK, 5.22INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:132.6mm; External Width - Imperial:19" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50F8499
Product Name Panel, Cabinet Rack, 5.22Inx19In, Aluminum; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 566337 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 2646 lbs (1200 kg)
Depth 31.5 inch (800 mm)
View Details
Shelving with drawers - R5SHC-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details