Hammond Electronics, Inc. Rack Panel, 19, 3U, Alum, Black; Panel Type Hammond PBPA19005BK

Description
RACK PANEL, 19", 3U, ALUM, BLACK; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:132.6mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 19", 3U, ALUM, BLACK; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:132.6mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 19, 3U, Alum, Black; Panel Type Hammond - 78Y9397 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 19, 3U, Alum, Black; Panel Type Hammond
78Y9397
Rack Panel, 19, 3U, Alum, Black; Panel Type Hammond 78Y9397
RACK PANEL, 19", 3U, ALUM, BLACK; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:132.6mm; External Width - Metric:483mm RoHS Compliant: Yes

RACK PANEL, 19", 3U, ALUM, BLACK; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:132.6mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 78Y9397
Product Name Rack Panel, 19, 3U, Alum, Black; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SHE-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 8020276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details