Hammond Electronics, Inc. Panel, Cabinet Rack, 3.47Inx19In Aluminium; Panel Type Hammond PBPA19003UNF

Description
PANEL, CABINET RACK, 3.47INX19IN ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.9mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 3.47INX19IN ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.9mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 3.47Inx19In Aluminium; Panel Type Hammond - 97F9410 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 3.47Inx19In Aluminium; Panel Type Hammond
97F9410
Panel, Cabinet Rack, 3.47Inx19In Aluminium; Panel Type Hammond 97F9410
PANEL, CABINET RACK, 3.47INX19IN ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.9mm; Product Range:- RoHS Compliant: Yes

PANEL, CABINET RACK, 3.47INX19IN ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.9mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 97F9410
Product Name Panel, Cabinet Rack, 3.47Inx19In Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2228305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Wall-mounted storage - WM57-2436 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details