Hammond Electronics, Inc. Rack Panel, 3.47, Aluminium, Grey; Panel Type Hammond PBPA19003LG2

Description
RACK PANEL, 3.47", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:88mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 3.47", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:88mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 3.47, Aluminium, Grey; Panel Type Hammond - 51R3251 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 3.47, Aluminium, Grey; Panel Type Hammond
51R3251
Rack Panel, 3.47, Aluminium, Grey; Panel Type Hammond 51R3251
RACK PANEL, 3.47", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:88mm RoHS Compliant: Yes

RACK PANEL, 3.47", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:88mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3251
Product Name Rack Panel, 3.47, Aluminium, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with Sloped Shelves - SRE2T-EH750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Storage Racking - 3741574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details