Hammond Electronics, Inc. Panel, Cabinet Rack, 3.47Inx19In Aluminium; Panel Type Hammond PBPA19003GY2

Description
PANEL, CABINET RACK, 3.47INX19IN ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.9mm; External Width - Metric:482.6mm RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 3.47INX19IN ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.9mm; External Width - Metric:482.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 3.47Inx19In Aluminium; Panel Type Hammond - 50F8507 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 3.47Inx19In Aluminium; Panel Type Hammond
50F8507
Panel, Cabinet Rack, 3.47Inx19In Aluminium; Panel Type Hammond 50F8507
PANEL, CABINET RACK, 3.47INX19IN ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.9mm; External Width - Metric:482.6mm RoHS Compliant: Yes

PANEL, CABINET RACK, 3.47INX19IN ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.9mm; External Width - Metric:482.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50F8507
Product Name Panel, Cabinet Rack, 3.47Inx19In Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 8020267 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Open shelving - SRE1033 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details