Hammond Electronics, Inc. Panel, Cabinet Rack, 3.47Inx19In Aluminum; Panel Type Hammond PBPA19003BK2

Description
PANEL, CABINET RACK, 3.47INX19IN ALUMINUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.9mm; External Width - Metric:482.6mm RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 3.47INX19IN ALUMINUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.9mm; External Width - Metric:482.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 3.47Inx19In Aluminum; Panel Type Hammond - 94F4769 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 3.47Inx19In Aluminum; Panel Type Hammond
94F4769
Panel, Cabinet Rack, 3.47Inx19In Aluminum; Panel Type Hammond 94F4769
PANEL, CABINET RACK, 3.47INX19IN ALUMINUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.9mm; External Width - Metric:482.6mm RoHS Compliant: Yes

PANEL, CABINET RACK, 3.47INX19IN ALUMINUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.9mm; External Width - Metric:482.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Panel, Cabinet Rack, 3.47Inx19In Alum; Panel Type Hammond - 18J7964 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 3.47Inx19In Alum; Panel Type Hammond
18J7964
Panel, Cabinet Rack, 3.47Inx19In Alum; Panel Type Hammond 18J7964
PANEL, CABINET RACK, 3.47INX19IN ALUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminium; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.9mm; External Width - Metric:482.6mm; RoHS Compliant: Yes

PANEL, CABINET RACK, 3.47INX19IN ALUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminium; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.9mm; External Width - Metric:482.6mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number 94F4769 18J7964
Product Name Panel, Cabinet Rack, 3.47Inx19In Aluminum; Panel Type Hammond Panel, Cabinet Rack, 3.47Inx19In Alum; Panel Type Hammond
Category Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 500308 - RS Components, Ltd.
Specs
Type Shelving; Racking
Width 9.21 inch (234 mm)
View Details
Specialized storage - SRP0430 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details