Hammond Electronics, Inc. Rack Panel, Aluminium, 2U, Black; Panel Type Hammond PBPA19003BK

Description
RACK PANEL, ALUMINIUM, 2U, BLACK; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:88.1mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, ALUMINIUM, 2U, BLACK; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:88.1mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Aluminium, 2U, Black; Panel Type Hammond - 43AC1389 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Aluminium, 2U, Black; Panel Type Hammond
43AC1389
Rack Panel, Aluminium, 2U, Black; Panel Type Hammond 43AC1389
RACK PANEL, ALUMINIUM, 2U, BLACK; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:88.1mm; External Width - Metric:483mm RoHS Compliant: Yes

RACK PANEL, ALUMINIUM, 2U, BLACK; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:88.1mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 43AC1389
Product Name Rack Panel, Aluminium, 2U, Black; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.6693 inch (17 mm)
Width 0.5512 inch (14 mm)
View Details
Specialized units - GT-C1170S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details