Hammond Electronics, Inc. Panel, Rack, 1.72X19In, Aluminium; Panel Type Hammond PBPA19001UNF

Description
PANEL, RACK, 1.72X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:43.69mm; External Width - Metric:482.6mm RoHS Compliant: Yes
Datasheet
Description
PANEL, RACK, 1.72X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:43.69mm; External Width - Metric:482.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack, 1.72X19In, Aluminium; Panel Type Hammond - 97F9408 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack, 1.72X19In, Aluminium; Panel Type Hammond
97F9408
Panel, Rack, 1.72X19In, Aluminium; Panel Type Hammond 97F9408
PANEL, RACK, 1.72X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:43.69mm; External Width - Metric:482.6mm RoHS Compliant: Yes

PANEL, RACK, 1.72X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:43.69mm; External Width - Metric:482.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Panel, Aluminium, 19, 1U; Panel Type Hammond - 18J7963 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Aluminium, 19, 1U; Panel Type Hammond
18J7963
Panel, Aluminium, 19, 1U; Panel Type Hammond 18J7963
PANEL, ALUMINIUM, 19", 1U; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Aluminium; Body Colour:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:44.45mm; External Width - Metric:482.6mm; External RoHS Compliant: Yes

PANEL, ALUMINIUM, 19", 1U; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Aluminium; Body Colour:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:44.45mm; External Width - Metric:482.6mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number 97F9408 18J7963
Product Name Panel, Rack, 1.72X19In, Aluminium; Panel Type Hammond Panel, Aluminium, 19, 1U; Panel Type Hammond
Category Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228278 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.72 lbs (23 kg)
Depth 21.97 inch (558 mm)
View Details
Open shelving - SRE1002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details