Hammond Electronics, Inc. Panel, Rack, 1.72X19In, Aluminium; Panel Type Hammond PBPA19001GY2

Description
PANEL, RACK, 1.72X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:43.69mm; External Width - Metric:482.6mm RoHS Compliant: Yes
Datasheet
Description
PANEL, RACK, 1.72X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:43.69mm; External Width - Metric:482.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack, 1.72X19In, Aluminium; Panel Type Hammond - 96F5566 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack, 1.72X19In, Aluminium; Panel Type Hammond
96F5566
Panel, Rack, 1.72X19In, Aluminium; Panel Type Hammond 96F5566
PANEL, RACK, 1.72X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:43.69mm; External Width - Metric:482.6mm RoHS Compliant: Yes

PANEL, RACK, 1.72X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:43.69mm; External Width - Metric:482.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Panel, Aluminium, 19, 1U; Panel Type Hammond - 14J5264 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Aluminium, 19, 1U; Panel Type Hammond
14J5264
Panel, Aluminium, 19, 1U; Panel Type Hammond 14J5264
PANEL, ALUMINIUM, 19", 1U; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Aluminium; Body Colour:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:44.45mm; External Width - Metric:482.6mm; External RoHS Compliant: Yes

PANEL, ALUMINIUM, 19", 1U; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Aluminium; Body Colour:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:44.45mm; External Width - Metric:482.6mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number 96F5566 14J5264
Product Name Panel, Rack, 1.72X19In, Aluminium; Panel Type Hammond Panel, Aluminium, 19, 1U; Panel Type Hammond
Category Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4527SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Storage Racking - 231456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 14.57 inch (370 mm)
Length 39.37 inch (1000 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details